Conxall Corporation Slim Line Series Panel Mount SL105F

Description
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet
Description
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Panel Mount - SL105F - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Panel Mount
SL105F
Slim Line Series Panel Mount SL105F
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Slim Line Connector, female, 5 contact, arrangement D
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294196-SL105F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294196-SL105F
Connectors, Interconnects - Circular Connectors 1294196-SL105F
Win Source Part Number: 1294196-SL105F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL10 Number of Positions: 5 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: D Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: SL-5F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Metal

Win Source Part Number: 1294196-SL105F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL10
Number of Positions: 5
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SL105F 1294196-SL105F
Product Name Slim Line Series Panel Mount Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers