Switchcraft, Inc. Pin & Socket Connectors S761KHZ

Description
2.0mm Center Pin, Long Barrel, Locking,
Request a Quote Datasheet
Description
2.0mm Center Pin, Long Barrel, Locking,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
S761KHZ
Pin & Socket Connectors S761KHZ
2.0mm Center Pin, Long Barrel, Locking,

2.0mm Center Pin, Long Barrel, Locking,

Buy Now
Power Connectors - 137-S761KHZ-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S761KHZ-ND
Power Connectors 137-S761KHZ-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Connector, Plug, 2Mm, 7.5A; Gender Switchcraft/conxall - 80AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2Mm, 7.5A; Gender Switchcraft/conxall
80AH1403
Dc Power Connector, Plug, 2Mm, 7.5A; Gender Switchcraft/conxall 80AH1403
DC POWER CONNECTOR, PLUG, 2MM, 7.5A; Gender:Plug; Current Rating:7.5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2MM, 7.5A; Gender:Plug; Current Rating:7.5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761KHZ 137-S761KHZ-ND 80AH1403
Product Name Pin & Socket Connectors Power Connectors Dc Power Connector, Plug, 2Mm, 7.5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers