Switchcraft, Inc. Power Connectors S760KH

Description
2.0MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet
Description
2.0MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - S760KH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
S760KH
Power Connectors S760KH
2.0MM X.374 HT PWR PLUG, RoHS

2.0MM X.374 HT PWR PLUG, RoHS

Buy Now
Power Connectors - 137-S760KH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S760KH-ND
Power Connectors 137-S760KH-ND
"DC POWER PLUG, 0.080"" (2.0MM) ID"

"DC POWER PLUG, 0.080"" (2.0MM) ID"

Buy Now Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9077 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9077
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9077
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S760KH 137-S760KH-ND 26AC9077
Product Name Power Connectors Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data