Switchcraft, Inc. DC Power Connectors S10K

Description
10A PWR PLUG M/H L, RoHS
Request a Quote Datasheet
Description
10A PWR PLUG M/H L, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
S10K
DC Power Connectors S10K
10A PWR PLUG M/H L, RoHS

10A PWR PLUG M/H L, RoHS

Buy Now
Singapore, Singapore
24V 11A Electronic Connector
301-S10K
24V 11A Electronic Connector 301-S10K
Power Connector | Male | 24V | 11A | Solder | Straight | Cable Mount Product overview: S10K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 11A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 11A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S10K can be used for catalog matching and distributor lookup.

Power Connector | Male | 24V | 11A | Solder | Straight | Cable Mount Product overview: S10K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 11A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 11A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - SC1949-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1949-ND
Power Connectors SC1949-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2055 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
85W2055
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall 85W2055
CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.54mm RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10K 301-S10K SC1949-ND 85W2055
Product Name DC Power Connectors 24V 11A Electronic Connector Power Connectors Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data