"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Win Source Part Number: 1377015-S1015
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Switchcraft Inc.
Series: S10
Package: Bulk
Product Status: Active
Features: Strain Relief
Base Product Number: S10
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
Voltage - Rated: 24VDC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 11 A
Shielding: Unshielded
Connector Type: Plug
Termination: Solder
Contact Material: Copper Alloy
Insulation Color: Blue
Includes: 2 pcs - 1 Connector, 1 Handle
Gender: Female
Internal Switch(s): Does Not Contain Switch
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Contact Material - Plating: Tin
Body Material: Copper Alloy
Housing Material: Elastomer
Body Color: Silver, Black
Conn Power PL 2 POS ST Cable Mount 1 Port Bulk Product overview: S1015 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S1015 can be used for catalog matching and distributor lookup.
CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.54mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1944-ND | 1377015-S1015 | S1015 | 301-S1015 | 85W2060 |
| Product Name | Power Connectors | Connectors, Interconnects - Barrel Connectors - Power Connectors | DC Power Connectors | Electronic Connector | Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Male / Plug |