Conxall Corporation Connectors, Interconnects - Circular Connectors PQG3MST010

Description
Win Source Part Number: 972063-PQG3MST010 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote
Description
Win Source Part Number: 972063-PQG3MST010 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 972063-PQG3MST010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
972063-PQG3MST010
Connectors, Interconnects - Circular Connectors 972063-PQG3MST010
Win Source Part Number: 972063-PQG3MST010 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 972063-PQG3MST010
Category: Connectors, Interconnects>Circular Connectors
Series: Q-G® PQG
Number of Positions: 3
Color: Black
Features: Board Guide, Ground
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Audio
Orientation: Keyed
Standard Package: 25
Shell Size - Insert: XLR
Contact Finish - Mating: Electro-Tin
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -34°C ~ 85°C
Shell Material: Thermoplastic, Glass Filled
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 972063-PQG3MST010
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details