Conxall Corporation Connectors, Interconnects - Circular Connectors PQG3MST002

Description
Win Source Part Number: 959472-PQG3MST002 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Board Lock, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-14S-1P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote
Description
Win Source Part Number: 959472-PQG3MST002 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Board Lock, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-14S-1P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 959472-PQG3MST002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
959472-PQG3MST002
Connectors, Interconnects - Circular Connectors 959472-PQG3MST002
Win Source Part Number: 959472-PQG3MST002 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Board Lock, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-14S-1P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 959472-PQG3MST002
Category: Connectors, Interconnects>Circular Connectors
Series: Q-G® PQG
Number of Positions: 3
Color: Black
Features: Board Guide, Board Lock, Ground
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Audio
Orientation: Keyed
Standard Package: 25
Mounting Feature: Flange
Shell Size - Insert: XLR
Contact Finish - Mating: Electro-Tin
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -34°C ~ 85°C
Shell Material: Thermoplastic, Glass Filled
Insert Material: Thermoplastic, Glass Filled
Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-14S-1P; XLR332; XLR-3-12C; CA3106E14S-1SF42;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 959472-PQG3MST002
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers