Conxall Corporation Connectors, Interconnects - Circular Connectors PQG3MST001

Description
Win Source Part Number: 960673-PQG3MST001 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-16S-5P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote
Description
Win Source Part Number: 960673-PQG3MST001 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-16S-5P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 960673-PQG3MST001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
960673-PQG3MST001
Connectors, Interconnects - Circular Connectors 960673-PQG3MST001
Win Source Part Number: 960673-PQG3MST001 Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® PQG Number of Positions: 3 Color: Black Features: Board Guide, Ground Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Audio Orientation: Keyed Standard Package: 25 Mounting Feature: Flange Shell Size - Insert: XLR Contact Finish - Mating: Electro-Tin Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -34°C ~ 85°C Shell Material: Thermoplastic, Glass Filled Insert Material: Thermoplastic, Glass Filled Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-16S-5P; XLR332; XLR-3-12C; CA3106E14S-1SF42; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 960673-PQG3MST001
Category: Connectors, Interconnects>Circular Connectors
Series: Q-G® PQG
Number of Positions: 3
Color: Black
Features: Board Guide, Ground
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Audio
Orientation: Keyed
Standard Package: 25
Mounting Feature: Flange
Shell Size - Insert: XLR
Contact Finish - Mating: Electro-Tin
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -34°C ~ 85°C
Shell Material: Thermoplastic, Glass Filled
Insert Material: Thermoplastic, Glass Filled
Alternative Parts (Cross-Reference): MS3102E14S-7P; 97-14S-7P; 97-16S-5P; XLR332; XLR-3-12C; CA3106E14S-1SF42;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now
CONN RCPT MALE XLR 3POS SOLDER - 787-PQG3MST001 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT MALE XLR 3POS SOLDER
787-PQG3MST001
CONN RCPT MALE XLR 3POS SOLDER 787-PQG3MST001
CONN RCPT MALE XLR 3POS SOLDER

CONN RCPT MALE XLR 3POS SOLDER

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 960673-PQG3MST001 787-PQG3MST001
Product Name Connectors, Interconnects - Circular Connectors CONN RCPT MALE XLR 3POS SOLDER
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details