Switchcraft, Inc. Power Cord, Nema5-15P, 2.29M, 10A, Black; Connector Type A Switchcraft/conxall P2392X

Description
POWER CORD, NEMA5-15P, 2.29M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.286m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 2.29M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.286m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 2.29M, 10A, Black; Connector Type A Switchcraft/conxall - 94M5783 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 2.29M, 10A, Black; Connector Type A Switchcraft/conxall
94M5783
Power Cord, Nema5-15P, 2.29M, 10A, Black; Connector Type A Switchcraft/conxall 94M5783
POWER CORD, NEMA5-15P, 2.29M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.286m RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 2.29M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.286m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 94M5783
Product Name Power Cord, Nema5-15P, 2.29M, 10A, Black; Connector Type A Switchcraft/conxall
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815912-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 39.37 inch (1000 mm)
Rated Current 12 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cn Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7266 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details