Switchcraft, Inc. Switches Accessories - Caps - P23495 P23495

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094700-P23495 Color: White For Use With/Related Products: US Series Mounting: Snap Fit Illumination: Illumination Optional Switch Type: Pushbutton Shape: Square, Concave Size: 12.70mm L x 12.70mm W x 5.20mm H Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094700-P23495 Color: White For Use With/Related Products: US Series Mounting: Snap Fit Illumination: Illumination Optional Switch Type: Pushbutton Shape: Square, Concave Size: 12.70mm L x 12.70mm W x 5.20mm H Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Accessories - Caps - P23495 - 1094700-P23495 - Win Source Electronics
Laguna Hills, CA, United States
Switches Accessories - Caps - P23495
1094700-P23495
Switches Accessories - Caps - P23495 1094700-P23495
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094700-P23495 Color: White For Use With/Related Products: US Series Mounting: Snap Fit Illumination: Illumination Optional Switch Type: Pushbutton Shape: Square, Concave Size: 12.70mm L x 12.70mm W x 5.20mm H Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094700-P23495
Color: White
For Use With/Related Products: US Series
Mounting: Snap Fit
Illumination: Illumination Optional
Switch Type: Pushbutton
Shape: Square, Concave
Size: 12.70mm L x 12.70mm W x 5.20mm H
Categories: Switches
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1094700-P23495
Product Name Switches Accessories - Caps - P23495
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers