Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296RIZXGT ADS1296RIZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 768085-ADS1296RIZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768085-ADS1296RIZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296RIZXGT - 768085-ADS1296RIZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296RIZXGT
768085-ADS1296RIZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296RIZXGT 768085-ADS1296RIZXGT
Manufacturer: Texas Instruments Win Source Part Number: 768085-ADS1296RIZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768085-ADS1296RIZXGT
Packaging: Reel package
Package: 64-LFBGA
Power (Watts): 17.5mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 6
Resolution: 24
Family Name: ADS1296
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS;
Introduction Date: February 01, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768085-ADS1296RIZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296RIZXGT
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products