Switchcraft, Inc. Circular Connector Assemblies HS2P7M26

Description
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2271-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2271-ND
Circular Connector Assemblies SC2271-ND
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall - 84Y3030 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
84Y3030
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall 84Y3030
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2271-ND 84Y3030
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data