Switchcraft, Inc. Circular Connector Assemblies HS2C4F20C

Description
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2248-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2248-ND
Circular Connector Assemblies SC2248-ND
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall - 84Y3005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
84Y3005
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall 84Y3005
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2248-ND 84Y3005
Product Name Circular Connector Assemblies Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details