Switchcraft, Inc. Circular Connector Assemblies EN3P9M26SX

Description
9 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3P9M26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P9M26SX-ND
Circular Connector Assemblies EN3P9M26SX-ND
9 Position Circular Connector Receptacle, Male Pins Solder Cup

9 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
9 PIN PANEL CONN, RoHS

9 PIN PANEL CONN, RoHS

Buy Now
Circular Connector, Receptacle, 9 Position, Panel; Product Range Switchcraft/conxall - 62W4141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9 Position, Panel; Product Range Switchcraft/conxall
62W4141
Circular Connector, Receptacle, 9 Position, Panel; Product Range Switchcraft/conxall 62W4141
CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P9M26SX-ND EN3P9M26SX 62W4141
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 9 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data