Switchcraft EN3P5FX Circular Connector
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2167521 | SC264-ND | EN3P5FX | 70214369 | 68R4162 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN | Circular Connector Receptacle 5 Position Panel; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Panel mount | Panel Mount |