Switchcraft, Inc. Circular Connector Assemblies EN3P5FCX

Description
5 PIN CRIMP PANEL CONN, RoHS
Request a Quote Datasheet
Description
5 PIN CRIMP PANEL CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
5 PIN CRIMP PANEL CONN, RoHS

5 PIN CRIMP PANEL CONN, RoHS

Buy Now
Circular Connector Assemblies - EN3P5FCX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P5FCX-ND
Circular Connector Assemblies EN3P5FCX-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp

5 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall - 62W4125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
62W4125
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall 62W4125
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P5FCX EN3P5FCX-ND 62W4125
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data