Switchcraft EN3P4FX Circular Connector
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
4 Pos Circular Connector, Female, 600V, 7.5A, Solder, Panel Mount Product overview: EN3P4FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 7.5A, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-EN3P4FX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201822-EN3P4FX
Category: Connectors, Interconnects>Circul
Series: EN3®
Number of Positions: 4
Color: Black
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VAC/DC
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Instrumentation, Marine, Medical
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 65°C
Shell Material: Thermoplastic
Insert Material: Elastomer
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC262
Base Product Number: EN3P4F
Primary Material: Plastic
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2167515 | SC262-ND | 329-EN3P4FX | 1201822-EN3P4FX | 63R1465 | 70214367 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | 600V 7.5A Electronic Connector | Connectors, Interconnects - Circular Connectors | Circular Connector Receptacle 4 Position Panel; Product Range Switchcraft/conxall | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | Solder Cup | Solder | ||
| Mounting | Panel mount | Panel Mount | Panel Mount |