3 PIN PANEL CONN, RoHS
Switchcraft EN3P3MX Circular Connector
3 Position Circular Connector Receptacle, Male Pins Solder Cup
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN
INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P3MX | 2212485 | SC261-ND | 70214364 | 51R1424 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN | Industrial Circular, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Panel mount | Panel Mount |