Switchcraft EN3P3FX Circular Connector
3 PIN PANEL CONN, RoHS
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2167492 | EN3P3FX | SC260-ND | 73R3759 | 70214365 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector Receptacle 3 Position Panel; Product Range Switchcraft/conxall | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Panel mount | Panel Mount |