Switchcraft, Inc. Circular Connector Assemblies EN3P18M26SX

Description
18 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2675-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2675-ND
Circular Connector Assemblies SC2675-ND
18 Position Circular Connector Receptacle, Male Pins Solder Cup

18 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 18 Position, Panel; Product Range Switchcraft/conxall - 62W4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Panel; Product Range Switchcraft/conxall
62W4100
Circular Connector, Receptacle, 18 Position, Panel; Product Range Switchcraft/conxall 62W4100
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2675-ND 62W4100
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 18 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data