Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3L8MX

Description
8 PIN INLINE CORD ROHS
Request a Quote Datasheet
Description
8 PIN INLINE CORD ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3L8MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3L8MX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3L8MX
8 PIN INLINE CORD ROHS

8 PIN INLINE CORD ROHS

Buy Now
Circular Connector Assemblies - SC277-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC277-ND
Circular Connector Assemblies SC277-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN - 70214387 - Allied Electronics, Inc.
Fort Worth, TX, USA
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN
70214387
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN 70214387
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN

IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN

Supplier's Site
Industrial Circular, Plug, 8Pos, Cable; Product Range Switchcraft/conxall - 80R9843 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
80R9843
Industrial Circular, Plug, 8Pos, Cable; Product Range Switchcraft/conxall 80R9843
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3L8MX SC277-ND 70214387 80R9843
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN Industrial Circular, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 6.5 amps 6.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products