Switchcraft, Inc. Circular Connector Assemblies EN3L6FX

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC275-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC275-ND
Circular Connector Assemblies SC275-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 51R1393 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
51R1393
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 51R1393
INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN - 70214385 - Allied Electronics, Inc.
Fort Worth, TX, USA
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
70214385
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN 70214385
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC275-ND 51R1393 70214385
Product Name Circular Connector Assemblies Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers