SCHURTER Inc Plug, solder terminal, DIN Plug/Socket 4850.1810

Description
Description Solder: for cable mounting:, DIN Plug: 8-pole,, straight
Request a Quote
Description
Description Solder: for cable mounting:, DIN Plug: 8-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4850.1810 is an 8-pole DIN plug with solder terminals for cable mounting, designed for industrial use. It has a diameter of 9.0 mm and a maximum cable diameter of 5.0 mm. The plug supports DC ratings of 2 A at 12 VDC and AC ratings of 1 A at 100 VAC, with a dielectric strength of 250 VAC and an insulation resistance greater than 50 MΩ at 250 VDC. It is rated for 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. The package measures 14.8 mm in diameter and 44.5 mm in length. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Datasheet Summary
Powered by GS/AI

The 4850.1810 is an 8-pole DIN plug with solder terminals for cable mounting, designed for industrial use. It has a diameter of 9.0 mm and a maximum cable diameter of 5.0 mm. The plug supports DC ratings of 2 A at 12 VDC and AC ratings of 1 A at 100 VAC, with a dielectric strength of 250 VAC and an insulation resistance greater than 50 MΩ at 250 VDC. It is rated for 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. The package measures 14.8 mm in diameter and 44.5 mm in length. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Suppliers

Company
Product
Description
Supplier Links
Plug, solder terminal, DIN Plug/Socket - 4850.1810 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, solder terminal, DIN Plug/Socket
4850.1810
Plug, solder terminal, DIN Plug/Socket 4850.1810
Description Solder: for cable mounting:, DIN Plug: 8-pole,, straight

Description

  • Solder: for cable mounting:,
  • DIN Plug: 8-pole,, straight
Supplier's Site Datasheet
Circular Connector Assemblies - 486-3581-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
486-3581-ND
Circular Connector Assemblies 486-3581-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  SCHURTER Inc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 4850.1810 486-3581-ND
Product Name Plug, solder terminal, DIN Plug/Socket Circular Connector Assemblies
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products