Switchcraft, Inc. Circular Connector Assemblies EN3L6FCX

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3L6FCX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3L6FCX-ND
Circular Connector Assemblies EN3L6FCX-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position, Cable; Product Range Switchcraft/conxall - 62W4067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Switchcraft/conxall
62W4067
Circular Connector, Receptacle, 6 Position, Cable; Product Range Switchcraft/conxall 62W4067
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3L6FCX-ND 62W4067
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315715-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details