5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Switchcraft EN3L5FX Circular Connector
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC273-ND | 8787159 | 70214383 | 32T2807 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN | Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Voltage Rating | 250 volts | 250 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps | ||
| Gender | Male / Plug; Female / Jack |