Switchcraft, Inc. Industrial Circular Connectors EN3L4FX

Description
Switchcraft EN3L4FX Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN3L4FX Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2539774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2539774
Industrial Circular Connectors 2539774
Switchcraft EN3L4FX Circular Connector

Switchcraft EN3L4FX Circular Connector

Supplier's Site
Circular Connector Assemblies - SC271-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC271-ND
Circular Connector Assemblies SC271-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN - 70214381 - Allied Electronics, Inc.
Fort Worth, TX, USA
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN
70214381
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN 70214381
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

Supplier's Site
Industrial Circular, Plug, 4Pos, Cable; Product Range Switchcraft/conxall - 41T2106 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
41T2106
Industrial Circular, Plug, 4Pos, Cable; Product Range Switchcraft/conxall 41T2106
INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2539774 SC271-ND 70214381 41T2106
Product Name Industrial Circular Connectors Circular Connector Assemblies IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN Industrial Circular, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data