Switchcraft, Inc. Industrial Circular Connectors EN3L2FX

Description
Switchcraft EN3L2FX Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN3L2FX Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2539752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2539752
Industrial Circular Connectors 2539752
Switchcraft EN3L2FX Circular Connector

Switchcraft EN3L2FX Circular Connector

Supplier's Site
Circular Connector Assemblies - SC1910-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1910-ND
Circular Connector Assemblies SC1910-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 80R9836 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
80R9836
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 80R9836
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2539752 SC1910-ND 80R9836
Product Name Industrial Circular Connectors Circular Connector Assemblies Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data