Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
6 Position Circular Connector Plug, Male Pins Solder Cup
Switchcraft EN3C6MX Circular Connector
Switchcraft EN3C6MX Circular Connector
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 6 PIN
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3C6MX | SC258-ND | 8787064 | 3080009 | 58T0838 | 70214355 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector, Plug, 6Pos, Cable; Product Range Switchcraft/conxall | CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 6 PIN |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable mount | |||
| Voltage Rating | 250 volts | 250 volts | 600 volts | 600 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug |