Switchcraft EN3C5FX Circular Connector
5 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2212463 | SC255-ND | 64T2637 | 70214354 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall | CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder | ||
| Mounting | Cable mount | Free Hanging (In-Line) |