Switchcraft, Inc. Circular Connector Assemblies EN3C3F16CX

Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3C3F16CX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C3F16CX-ND
Circular Connector Assemblies EN3C3F16CX-ND
3 Position Circular Connector Plug, Female Sockets Crimp

3 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
3 PIN CRMP MINI CORD CONN,RoHS

3 PIN CRMP MINI CORD CONN,RoHS

Buy Now
Circular Connector, Rcpt, 3 Position, Cable; Product Range Switchcraft/conxall - 62W4018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3 Position, Cable; Product Range Switchcraft/conxall
62W4018
Circular Connector, Rcpt, 3 Position, Cable; Product Range Switchcraft/conxall 62W4018
CIRCULAR CONNECTOR, RCPT, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C3F16CX-ND EN3C3F16CX 62W4018
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data