Switchcraft, Inc. Circular Connector Assemblies EN3C2F16X

Description
2 PIN MINI CORD CONN, RoHS
Request a Quote Datasheet
Description
2 PIN MINI CORD CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2 PIN MINI CORD CONN, RoHS

2 PIN MINI CORD CONN, RoHS

Buy Now
Circular Connector Assemblies - SC2494-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2494-ND
Circular Connector Assemblies SC2494-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN - 70214343 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN
70214343
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN 70214343
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN

CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN

Supplier's Site
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall - 74T3241 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall
74T3241
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall 74T3241
INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C2F16X SC2494-ND 70214343 74T3241
Product Name Circular Connector Assemblies CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN Industrial Circular, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 13.0 amps 13.0 amps
Geometry Straight
Unlock Full Specs
to access all available technical data