Switchcraft, Inc. Circular Connector Assemblies EN3C11F26SX

Description
11 PIN FEMALE CORD CONN, RoHS
Request a Quote Datasheet
Description
11 PIN FEMALE CORD CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
11 PIN FEMALE CORD CONN, RoHS

11 PIN FEMALE CORD CONN, RoHS

Buy Now
Circular Connector Assemblies - EN3C11F26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C11F26SX-ND
Circular Connector Assemblies EN3C11F26SX-ND
11 Position Circular Connector Plug, Female Sockets Solder Cup

11 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 11 Position, Cable; Product Range Switchcraft/conxall - 62W3991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11 Position, Cable; Product Range Switchcraft/conxall
62W3991
Circular Connector, Rcpt, 11 Position, Cable; Product Range Switchcraft/conxall 62W3991
CIRCULAR CONNECTOR, RCPT, 11 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C11F26SX EN3C11F26SX-ND 62W3991
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 11 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data