Switchcraft, Inc. Industrial Circular Connectors EN2P3F20

Description
Switchcraft EN2P3F20 Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN2P3F20 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8104649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8104649
Industrial Circular Connectors 8104649
Switchcraft EN2P3F20 Circular Connector

Switchcraft EN2P3F20 Circular Connector

Supplier's Site
Circular Connector Assemblies - SC1647-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1647-ND
Circular Connector Assemblies SC1647-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall - 63W2447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
63W2447
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall 63W2447
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8104649 SC1647-ND 63W2447
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Crimp, solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data