Switchcraft, Inc. Circular Connector Assemblies EN2C7F26DC

Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote
Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 7 Position, Cable (part number 63W2425) from the EN2 Series is designed for applications requiring a weathertight connection. It is rated to IP68 and NEMA 250 (6P), ensuring protection against dust and water ingress. The connector features copper alloy plated contacts and offers multiple contact options including solder, crimp, and PC styles. It is suitable for a variety of applications such as military and industrial GPS devices, instrumentation, medical data carts, marine applications, and general industrial electronics. The connector supports a voltage rating of 250 V AC/DC for 2 contact arrangements and 125 V AC/DC for 3-7 contact arrangements. It has a minimum insulation resistance of 1000 MΩ and a maximum contact resistance of 10 mΩ. The operating temperature range is from -40°C to +85°C (-40°F to +185°F), making it versatile for different environmental conditions. The connector is constructed from durable thermoplastic materials and includes a patented grommet and o-ring free design for enhanced reliability.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 7 Position, Cable (part number 63W2425) from the EN2 Series is designed for applications requiring a weathertight connection. It is rated to IP68 and NEMA 250 (6P), ensuring protection against dust and water ingress. The connector features copper alloy plated contacts and offers multiple contact options including solder, crimp, and PC styles. It is suitable for a variety of applications such as military and industrial GPS devices, instrumentation, medical data carts, marine applications, and general industrial electronics. The connector supports a voltage rating of 250 V AC/DC for 2 contact arrangements and 125 V AC/DC for 3-7 contact arrangements. It has a minimum insulation resistance of 1000 MΩ and a maximum contact resistance of 10 mΩ. The operating temperature range is from -40°C to +85°C (-40°F to +185°F), making it versatile for different environmental conditions. The connector is constructed from durable thermoplastic materials and includes a patented grommet and o-ring free design for enhanced reliability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1715-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1715-ND
Circular Connector Assemblies SC1715-ND
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall - 63W2425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
63W2425
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall 63W2425
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1715-ND 63W2425
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data