Switchcraft, Inc. Circular Connector Assemblies EN2C6F26DCW

Description
6-26 F S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet
Description
6-26 F S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
6-26 F S/C CORD CONN,W/CR,RoHS

6-26 F S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector Assemblies - SC1627-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1627-ND
Circular Connector Assemblies SC1627-ND
6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall - 63W2410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
63W2410
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall 63W2410
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2C6F26DCW SC1627-ND 63W2410
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data