Switchcraft, Inc. Circular Connector Assemblies EN2C5F26G3W

Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1650-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1650-ND
Circular Connector Assemblies SC1650-ND
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
5-26 F S/C CORD CONN,W/CR,RoHS

5-26 F S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall - 63W2400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
63W2400
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall 63W2400
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1650-ND EN2C5F26G3W 63W2400
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details