Switchcraft, Inc. Connector, Power Entry, Female, 15A; Product Range Switchcraft/conxall EAC-305

Description
CONNECTOR, POWER ENTRY, FEMALE, 15A; Product Range:EAC Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, FEMALE, 15A; Product Range:EAC Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Female, 15A; Product Range Switchcraft/conxall - 44F7430 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Product Range Switchcraft/conxall
44F7430
Connector, Power Entry, Female, 15A; Product Range Switchcraft/conxall 44F7430
CONNECTOR, POWER ENTRY, FEMALE, 15A; Product Range:EAC Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; Product Range:EAC Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F7430
Product Name Connector, Power Entry, Female, 15A; Product Range Switchcraft/conxall
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.3K.100.EAN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details