SWITCHCRAFT, INC.
E4MRABAU -- 4 PIN RA, ROHS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
4 Pin Ra, Rohs Switchcraft/conxall
E4MRABAU
Description
4 PIN RA, RoHS
Description
4 PIN RA, RoHS
Suppliers
4 Pin Ra, Rohs Switchcraft/conxall
65K5486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
65K5486 |
|
Product Name
|
4 Pin Ra, Rohs Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers