Switchcraft, Inc. Audio & Video Connectors DE7FB

Description
DE 7F XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 7F XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - DE7FB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
DE7FB
Audio & Video Connectors DE7FB
DE 7F XLR BLK/SLV S/CUP, RoHS

DE 7F XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1248
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1248
CONNECTOR, XLR, RECEPTACLE, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE7FB 20X1248
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers