Switchcraft, Inc. Audio & Video Connectors DE6F

Description
DE 6F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 6F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE6F
Audio & Video Connectors DE6F
DE 6F XLR NKL/SLV S/CUP, RoHS

DE 6F XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1241
Connector, Xlr, Receptacle, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1241
CONNECTOR, XLR, RECEPTACLE, 6 POSITION, NICKEL, PANEL; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 6 POSITION, NICKEL, PANEL; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE6F 20X1241
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details