Switchcraft, Inc. Audio & Video Connectors DE5F

Description
DE 5F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 5F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE5F
Audio & Video Connectors DE5F
DE 5F XLR NKL/SLV S/CUP, RoHS

DE 5F XLR NKL/SLV S/CUP, RoHS

Buy Now
Circular Connector Assemblies - SC2798-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2798-ND
Circular Connector Assemblies SC2798-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Receptacle, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1235
Connector, Xlr, Receptacle, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1235
CONNECTOR, XLR, RECEPTACLE, 5 POSITION, NICKEL, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 5 POSITION, NICKEL, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE5F SC2798-ND 20X1235
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Receptacle, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers