Switchcraft, Inc. Audio & Video Connectors DE4F

Description
DE 4F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 4F XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE4F
Audio & Video Connectors DE4F
DE 4F XLR NKL/SLV S/CUP, RoHS

DE 4F XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1229
Connector, Xlr, Receptacle, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1229
CONNECTOR, XLR, RECEPTACLE, 4 POSITION, NICKEL, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 4 POSITION, NICKEL, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE4F 20X1229
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products