Switchcraft, Inc. Circular Connector Assemblies DE3MB

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2464-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2464-ND
Circular Connector Assemblies SC2464-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE3MB
Audio & Video Connectors DE3MB
DE 3M XLR BLK/SLV S/CUP, RoHS

DE 3M XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1226
Connector, Xlr, Plug, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1226
CONNECTOR, XLR, PLUG, 3 POSITION, BLACK, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION, BLACK, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2464-ND DE3MB 20X1226
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details