Switchcraft, Inc. Connector, Xlr, Receptacle, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall DE3FPKG

Description
CONNECTOR, XLR, RECEPTACLE, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1224
Connector, Xlr, Receptacle, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1224
CONNECTOR, XLR, RECEPTACLE, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X1224
Product Name Connector, Xlr, Receptacle, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
IEC Duplex Rcpt, 20A, Din Rail Mtg - 1492-REC20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 20.0 amps
View Details