Conxall Corporation USB Cables DCM-USBBB-R5

Description
USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - SC3506-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
SC3506-ND
USB Cables SC3506-ND
USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded

USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1132319-DCM-USBBB-R5
Cable Assemblies - USB Cables 1132319-DCM-USBBB-R5
Win Source Part Number: 1132319-DCM-USBBB-R5 Category: Cable Assemblies>USB Cables Series: Data-Con-X® Color: Black Features: Data Transfer and Charge, Industrial Environments - IP66 Package: Bulk Wire Gauge: 28 AWG, 28 AWG Specifications: USB 2.0 Length: 16.25' (4.95m) Shielding: Shielded Standard Package: 25 Configuration: B Male to Cable, Round (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Conxall/Switchcraft Other Names: SC3506 Base Product Number: DCM-USBBB

Win Source Part Number: 1132319-DCM-USBBB-R5
Category: Cable Assemblies>USB Cables
Series: Data-Con-X®
Color: Black
Features: Data Transfer and Charge, Industrial Environments - IP66
Package: Bulk
Wire Gauge: 28 AWG, 28 AWG
Specifications: USB 2.0
Length: 16.25' (4.95m)
Shielding: Shielded
Standard Package: 25
Configuration: B Male to Cable, Round (Circular Coupling)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Conxall/Switchcraft
Other Names: SC3506
Base Product Number: DCM-USBBB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SC3506-ND 1132319-DCM-USBBB-R5
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details
ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers