SWITCHCRAFT, INC.
CXC3106A2428P -- CABLE SHELL 24 #16 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable Shell 24 #16 Pins Switchcraft/conxall
CXC3106A2428P
Description
CABLE SHELL 24 #16 PINS
Description
CABLE SHELL 24 #16 PINS
Suppliers
Cable Shell 24 #16 Pins Switchcraft/conxall
35B8329
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35B8329 |
|
Product Name
|
Cable Shell 24 #16 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers