Switchcraft, Inc. Cable and Cord Grips CGM25N63

Description
"Cable Gland 0.39"" ~ 0.63"" (10.0mm ~ 16.0mm) Thermoplastic M25x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.63"" (10.0mm ~ 16.0mm) Thermoplastic M25x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM25N63-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM25N63-ND
Cable and Cord Grips 137-CGM25N63-ND
"Cable Gland 0.39"" ~ 0.63"" (10.0mm ~ 16.0mm) Thermoplastic M25x1.5 Black"

"Cable Gland 0.39"" ~ 0.63"" (10.0mm ~ 16.0mm) Thermoplastic M25x1.5 Black"

Buy Now Datasheet
Cable Gland, M25 X 1.5, Ip68, 10-16Mm; Thread Size Imperial Switchcraft/conxall - 83AH9406 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Ip68, 10-16Mm; Thread Size Imperial Switchcraft/conxall
83AH9406
Cable Gland, M25 X 1.5, Ip68, 10-16Mm; Thread Size Imperial Switchcraft/conxall 83AH9406
CABLE GLAND, M25 X 1.5, IP68, 10-16MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:16mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, IP68, 10-16MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:16mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM25N63-ND 83AH9406
Product Name Cable and Cord Grips Cable Gland, M25 X 1.5, Ip68, 10-16Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601101R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2141078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details