Switchcraft, Inc. Cable and Cord Grips CGM20N44

Description
"Cable Gland 0.22"" ~ 0.44"" (5.5mm ~ 11.2mm) Thermoplastic M20x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.22"" ~ 0.44"" (5.5mm ~ 11.2mm) Thermoplastic M20x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM20N44-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM20N44-ND
Cable and Cord Grips 137-CGM20N44-ND
"Cable Gland 0.22"" ~ 0.44"" (5.5mm ~ 11.2mm) Thermoplastic M20x1.5 Black"

"Cable Gland 0.22"" ~ 0.44"" (5.5mm ~ 11.2mm) Thermoplastic M20x1.5 Black"

Buy Now Datasheet
Cable Gland, M20 X 1.5, Ip68, 5.5-11.2Mm; Thread Size Imperial Switchcraft/conxall - 83AH9402 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20 X 1.5, Ip68, 5.5-11.2Mm; Thread Size Imperial Switchcraft/conxall
83AH9402
Cable Gland, M20 X 1.5, Ip68, 5.5-11.2Mm; Thread Size Imperial Switchcraft/conxall 83AH9402
CABLE GLAND, M20 X 1.5, IP68, 5.5-11.2MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5.5mm; Cable Diameter Max:11.2mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M20 X 1.5, IP68, 5.5-11.2MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5.5mm; Cable Diameter Max:11.2mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM20N44-ND 83AH9402
Product Name Cable and Cord Grips Cable Gland, M20 X 1.5, Ip68, 5.5-11.2Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Polystyrene Cable Gland - 5202361 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers