Switchcraft, Inc. Cable and Cord Grips CGM12N26

Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Thermoplastic M12x1.25 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Thermoplastic M12x1.25 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM12N26-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM12N26-ND
Cable and Cord Grips 137-CGM12N26-ND
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Thermoplastic M12x1.25 Black"

"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Thermoplastic M12x1.25 Black"

Buy Now Datasheet
Cable Gland, M12 X 1.25, Ip68, 4-6.5Mm; Thread Size Imperial Switchcraft/conxall - 83AH9400 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M12 X 1.25, Ip68, 4-6.5Mm; Thread Size Imperial Switchcraft/conxall
83AH9400
Cable Gland, M12 X 1.25, Ip68, 4-6.5Mm; Thread Size Imperial Switchcraft/conxall 83AH9400
CABLE GLAND, M12 X 1.25, IP68, 4-6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.25; Cable Diameter Min:4mm; Cable Diameter Max:6.5mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M12 X 1.25, IP68, 4-6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.25; Cable Diameter Min:4mm; Cable Diameter Max:6.5mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM12N26-ND 83AH9400
Product Name Cable and Cord Grips Cable Gland, M12 X 1.25, Ip68, 4-6.5Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 2101333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details