Switchcraft, Inc. 3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C3M1607990

Description
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote Datasheet
Description
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END - CARAEN3C3M1607990 - Heilind Electronics, Inc.
Wilmington, MA, United States
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
CARAEN3C3M1607990
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C3M1607990
3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

Buy Now
Circular Cable Assemblies - 468-CARAEN3C3M1607990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARAEN3C3M1607990-ND
Circular Cable Assemblies 468-CARAEN3C3M1607990-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cable Assy, 3P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8266 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8266
Cable Assy, 3P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8266
CABLE ASSY, 3P CIR R/A PLUG-FREE END, 2M; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3P CIR R/A PLUG-FREE END, 2M; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARAEN3C3M1607990 468-CARAEN3C3M1607990-ND 24AK8266
Product Name 3 PIN #16 MALE CBL ASY,2.0M, RA,EN3,MLDD,SNGL END Circular Cable Assemblies Cable Assy, 3P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details